Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27497E12B35P

Description
JT 22C 22#22D PIN RECP
Request a Quote
Description
JT 22C 22#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497E12B35P - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D PIN RECP

JT 22C 22#22D PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27497E12B35P
MIL Spec Connector - MIL-DTL-38999 II MS27497E12B35P
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Industrial - 33K9694 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Industrial
33K9694
Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Industrial 33K9694
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497E12B35P MS27497E12B35P 33K9694
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers