Amphenol Industrial Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Industrial MS27497E10A35P

Description
JT 13C 13#22D PIN RECP
Request a Quote
Description
JT 13C 13#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
JT 13C 13#22D PIN RECP

JT 13C 13#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Industrial - 60K6421 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Industrial
60K6421
Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Industrial 60K6421
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27497E10A35P 60K6421
Product Name Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details