Amphenol Industrial Circular Connector, Receptacle, Size 19, 66 Position, Box; Military Specification Amphenol Industrial MS27496E19B35S-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 19, 66 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 19, 66 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 19, 66 Position, Box; Military Specification Amphenol Industrial - 03M9151 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 19, 66 Position, Box; Military Specification Amphenol Industrial
03M9151
Circular Connector, Receptacle, Size 19, 66 Position, Box; Military Specification Amphenol Industrial 03M9151
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 19, 66 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 19, 66 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03M9151
Product Name Circular Connector, Receptacle, Size 19, 66 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details