Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27496E11B35P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27496E11B35P
MIL Spec Connector - MIL-DTL-38999 I MS27496E11B35P
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 11, 13 Position, Box; Military Specification Amphenol Industrial - 31K3584 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 13 Position, Box; Military Specification Amphenol Industrial
31K3584
Circular Connector, Receptacle, Size 11, 13 Position, Box; Military Specification Amphenol Industrial 31K3584
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 13 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 13 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27496E11B35P 31K3584
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector, Receptacle, Size 11, 13 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823590-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
Screw Connectors - 36-1201-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details