Amphenol Industrial Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial MS27484T8F98P

Description
JT 3C 3#20 PIN PLUG
Request a Quote
Description
JT 3C 3#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T8F98P - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#20 PIN PLUG

JT 3C 3#20 PIN PLUG

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial - 31K3583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
31K3583
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial 31K3583
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T8F98P 31K3583
Product Name Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7921B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details