Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484T8B44P

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27484T8B44P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T8B44P
MIL Spec Connector - MIL-DTL-38999 II MS27484T8B44P
PLUG

PLUG

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial - 64J7503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial
64J7503
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial 64J7503
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27484T8B44P 64J7503
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data