Amphenol Industrial Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Industrial MS27484T8B35P-LC

Description
JT 6C 6#22D PIN GRND PLUG
Request a Quote
Description
JT 6C 6#22D PIN GRND PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T8B35P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D PIN GRND PLUG

JT 6C 6#22D PIN GRND PLUG

Buy Now
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Industrial - 96J6461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Industrial
96J6461
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Industrial 96J6461
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T8B35P-LC 96J6461
Product Name Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data