Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484T24B35PD

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T24B35PD
MIL Spec Connector - MIL-DTL-38999 II MS27484T24B35PD
PLUG

PLUG

Buy Now
Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial - 96J6454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial
96J6454
Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial 96J6454
CIRCULAR CONNECTOR PLUG SIZE 24 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27484T24B35PD 96J6454
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details