Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27484T24A35S

Description
38999 SII RFI PLUG W/GRDN FING 24-35SKT,128#22D
Request a Quote Datasheet
Description
38999 SII RFI PLUG W/GRDN FING 24-35SKT,128#22D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS27484T24A35S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27484T24A35S
Connectors Mil-Qualified, Circular Body, All MS27484T24A35S
38999 SII RFI PLUG W/GRDN FING 24-35SKT,128#22D

38999 SII RFI PLUG W/GRDN FING 24-35SKT,128#22D

Buy Now
Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial - 71K7345 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial
71K7345
Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial 71K7345
CIRCULAR CONNECTOR PLUG SIZE 24 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27484T24A35S 71K7345
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-1682-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details