Amphenol Aerospace Corporation Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace MS27484T22F35SA

Description
JT 100C 100#22D SKT PLUG
Request a Quote
Description
JT 100C 100#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T22F35SA - PEI-Genesis
Philadelphia, PA, United States
JT 100C 100#22D SKT PLUG

JT 100C 100#22D SKT PLUG

Buy Now
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace - 30M4733 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace
30M4733
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace 30M4733
CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T22F35SA 30M4733
Product Name Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers