Amphenol Industrial Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial MS27484T22F35PA

Description
JT 100C 100#22D PIN PLUG
Request a Quote
Description
JT 100C 100#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T22F35PA - PEI-Genesis
Philadelphia, PA, United States
JT 100C 100#22D PIN PLUG

JT 100C 100#22D PIN PLUG

Buy Now
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial - 66H8487 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial
66H8487
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial 66H8487
CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T22F35PA 66H8487
Product Name Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products