Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484T20B35SD

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T20B35SD
MIL Spec Connector - MIL-DTL-38999 II MS27484T20B35SD
PLUG

PLUG

Buy Now
Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial - 22M1287 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial
22M1287
Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial 22M1287
CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27484T20B35SD 22M1287
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314097-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details