Amphenol Industrial Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial MS27484T18F35SA-LC

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial - 96J6438 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial
96J6438
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial 96J6438
CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6438
Product Name Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1320-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 12.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers