Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484T18B66SA

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27484T18B66SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T18B66SA
MIL Spec Connector - MIL-DTL-38999 II MS27484T18B66SA
PLUG

PLUG

Buy Now
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial - 19M7725 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial
19M7725
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial 19M7725
CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27484T18B66SA 19M7725
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data