Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 II MS27484T18B35PB

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T18B35PB
MIL Spec Connector - MIL-DTL-38999 II MS27484T18B35PB
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
JT 66C 66#22D PIN PLUG

JT 66C 66#22D PIN PLUG

Buy Now
 - Amphenol MS27484T18B35PB - PEI-Genesis
Philadelphia, PA, United States
JT 66C 66#22D PIN PLUG

JT 66C 66#22D PIN PLUG

Buy Now
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol - 40M0926 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol
40M0926
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol 40M0926
CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484T18B35PB MS27484T18B35PB Amphenol MS27484T18B35PB 40M0926
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details