Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484T18B11S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T18B11S
MIL Spec Connector - MIL-DTL-38999 II MS27484T18B11S
PLUG

PLUG

Buy Now
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial - 96J6420 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial
96J6420
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial 96J6420
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27484T18B11S 96J6420
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details