Amphenol Corporation
Jt 6C 6#12 Pin Grnd Plug Amphenol
MS27484T16F6PA-LC
Description
JT 6C 6#12 PIN GRND PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
JT 6C 6#12 PIN GRND PLUG
Request a Quote
Email Supplier
Suppliers
Jt 6C 6#12 Pin Grnd Plug Amphenol
57R6387
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol MS27484T16F6PA-LC |
57R6387 |
|
Product Name
|
|
Jt 6C 6#12 Pin Grnd Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details