Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484T16B6SD

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T16B6SD
MIL Spec Connector - MIL-DTL-38999 II MS27484T16B6SD
PLUG

PLUG

Buy Now
Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol Industrial - 19M7721 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol Industrial
19M7721
Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol Industrial 19M7721
CIRCULAR CONNECTOR PLUG, SIZE 16, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27484T16B6SD 19M7721
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details