Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 II MS27484T16B6PB

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T16B6PB
MIL Spec Connector - MIL-DTL-38999 II MS27484T16B6PB
PLUG

PLUG

Buy Now
Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol - 30M4731 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol
30M4731
Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol 30M4731
CIRCULAR CONNECTOR PLUG, SIZE 16, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27484T16B6PB 30M4731
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers