Amphenol Industrial Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial MS27484T14F5P

Description
JT 5C 5#16 PIN PLUG
Request a Quote
Description
JT 5C 5#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T14F5P - PEI-Genesis
Philadelphia, PA, United States
JT 5C 5#16 PIN PLUG

JT 5C 5#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial - 71K7336 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial
71K7336
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial 71K7336
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T14F5P 71K7336
Product Name Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data