Amphenol Industrial Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial MS27484T14F18S

Description
JT 18C 18#20 SKT GRND PLUG
Request a Quote
Description
JT 18C 18#20 SKT GRND PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T14F18S - PEI-Genesis
Philadelphia, PA, United States
JT 18C 18#20 SKT GRND PLUG

JT 18C 18#20 SKT GRND PLUG

Buy Now
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial - 95J9661 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial
95J9661
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial 95J9661
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T14F18S 95J9661
Product Name Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details