Amphenol Industrial Circular Connector Plug Size 14, 15 Position, Cable; Military Specification Amphenol Industrial MS27484T14F15S

Description
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14, 15 Position, Cable; Military Specification Amphenol Industrial - 19M7719 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Military Specification Amphenol Industrial
19M7719
Circular Connector Plug Size 14, 15 Position, Cable; Military Specification Amphenol Industrial 19M7719
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19M7719
Product Name Circular Connector Plug Size 14, 15 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0197 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Contacts - 1339G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details