Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484T14B97P

Description
JT 12C 8#16 4#12 PIN PLUG
Request a Quote
Description
JT 12C 8#16 4#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T14B97P - PEI-Genesis
Philadelphia, PA, United States
JT 12C 8#16 4#12 PIN PLUG

JT 12C 8#16 4#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T14B97P
MIL Spec Connector - MIL-DTL-38999 II MS27484T14B97P
PLUG

PLUG

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Industrial - 63K5721 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Industrial
63K5721
Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Industrial 63K5721
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T14B97P MS27484T14B97P 63K5721
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details