Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484T14B35SD

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27484T14B35SD - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T14B35SD
MIL Spec Connector - MIL-DTL-38999 II MS27484T14B35SD
PLUG

PLUG

Buy Now
 - Amphenol MS27484T14B35SD - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D SKT PLUG

JT 37C 37#22D SKT PLUG

Buy Now
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial - 88K1862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial
88K1862
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial 88K1862
CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484T14B35SD Amphenol MS27484T14B35SD 88K1862
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1811/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details