Amphenol Industrial Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial MS27484T14B35S-LC

Description
JT 37C 37#22D SKT GRND PLUG
Request a Quote
Description
JT 37C 37#22D SKT GRND PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T14B35S-LC - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D SKT GRND PLUG

JT 37C 37#22D SKT GRND PLUG

Buy Now
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial - 48K2450 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial
48K2450
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial 48K2450
CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T14B35S-LC 48K2450
Product Name Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9283RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details