Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27484T14B18S

Description
JT 18C 18#20 SKT GRND PLUG
Request a Quote
Description
JT 18C 18#20 SKT GRND PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T14B18S - PEI-Genesis
Philadelphia, PA, United States
JT 18C 18#20 SKT GRND PLUG

JT 18C 18#20 SKT GRND PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 II - MS27484T14B18S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T14B18S
MIL Spec Connector - MIL-DTL-38999 II MS27484T14B18S
PLUG

PLUG

Buy Now
Circular Connector Plug Size 14, 18Pos, Cable; Military Specification Amphenol Industrial - 95J9658 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18Pos, Cable; Military Specification Amphenol Industrial
95J9658
Circular Connector Plug Size 14, 18Pos, Cable; Military Specification Amphenol Industrial 95J9658
CIRCULAR CONNECTOR PLUG SIZE 14, 18POS, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18POS, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 14-18, Cable; Military Specification Amphenol Aerospace - 39W3119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-18, Cable; Military Specification Amphenol Aerospace
39W3119
Circular Connector, Plug, 14-18, Cable; Military Specification Amphenol Aerospace 39W3119
CIRCULAR CONNECTOR, PLUG, 14-18, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-18, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T14B18S MS27484T14B18S 95J9658
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 14, 18Pos, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Circular Connector Assemblies - ECG.2B.708.CJL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details