Amphenol Corporation Circular Connector Plug Size 14, 15 Position, Cable; Military Specification Amphenol MS27484T14B15B

Description
JT 15C 14#20 1#16 SKT GRND
Request a Quote
Description
JT 15C 14#20 1#16 SKT GRND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T14B15B - PEI-Genesis
Philadelphia, PA, United States
JT 15C 14#20 1#16 SKT GRND

JT 15C 14#20 1#16 SKT GRND

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Military Specification Amphenol - 31M2643 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Military Specification Amphenol
31M2643
Circular Connector Plug Size 14, 15 Position, Cable; Military Specification Amphenol 31M2643
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T14B15B 31M2643
Product Name Circular Connector Plug Size 14, 15 Position, Cable; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details