Amphenol Industrial Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Industrial MS27484T12F35S-LC

Description
JT 22C 22#22D SKT PLUG
Request a Quote
Description
JT 22C 22#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JT 22C 22#22D SKT PLUG

JT 22C 22#22D SKT PLUG

Buy Now
 - Amphenol MS27484T12F35S-LC - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D SKT PLUG

JT 22C 22#22D SKT PLUG

Buy Now
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Industrial - 60K6413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Industrial
60K6413
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Industrial 60K6413
CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484T12F35S-LC Amphenol MS27484T12F35S-LC 60K6413
Product Name Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details