Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27484T12B35PA

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27484T12B35PA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T12B35PA
MIL Spec Connector - MIL-DTL-38999 II MS27484T12B35PA
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol MS27484T12B35PA - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D PIN GRND PLUG

JT 22C 22#22D PIN GRND PLUG

Buy Now
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Aerospace - 25K6676 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Aerospace
25K6676
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Aerospace 25K6676
CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Mil Series Connector, 22 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace - 96AJ2227 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 22 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace
96AJ2227
Mil Series Connector, 22 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace 96AJ2227
MIL SERIES CONNECTOR, 22 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, PLUG

MIL SERIES CONNECTOR, 22 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484T12B35PA MS27484T12B35PA Amphenol MS27484T12B35PA 25K6676 96AJ2227
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Aerospace Mil Series Connector, 22 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2611/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers