Amphenol Aerospace Corporation Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace MS27484T10F35S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol MS27484T10F35S - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D SKT GRND PLUG

JT 13C 13#22D SKT GRND PLUG

Buy Now
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace - 95J9655 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace
95J9655
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace 95J9655
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site Datasheet
Mil Series Connector, 13 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Plug Amphenol Aerospace - 96AJ2226 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 13 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Plug Amphenol Aerospace
96AJ2226
Mil Series Connector, 13 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Plug Amphenol Aerospace 96AJ2226
MIL SERIES CONNECTOR, 13 CONTACT(S), ALUMINUM ALLOY, FEMALE, CRIMP TERMINAL, PLUG

MIL SERIES CONNECTOR, 13 CONTACT(S), ALUMINUM ALLOY, FEMALE, CRIMP TERMINAL, PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484T10F35S Amphenol MS27484T10F35S 95J9655 96AJ2226
Product Name Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace Mil Series Connector, 13 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Plug Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
Nano Strip Connectors - A79001-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Standard Circular Connectors - 1-1589062-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details