Amphenol Industrial Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial MS27484T10B35P-LC

Description
JT 13C 13#22D PIN GRND PLUG
Request a Quote
Description
JT 13C 13#22D PIN GRND PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JT 13C 13#22D PIN GRND PLUG

JT 13C 13#22D PIN GRND PLUG

Buy Now
 - Amphenol MS27484T10B35P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D PIN GRND PLUG

JT 13C 13#22D PIN GRND PLUG

Buy Now
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial - 96J6394 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial
96J6394
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial 96J6394
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484T10B35P-LC Amphenol MS27484T10B35P-LC 96J6394
Product Name Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details