Amphenol Industrial Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial MS27484E8F98S

Description
JT 3C 3#20 SKT GRND PLUG
Request a Quote
Description
JT 3C 3#20 SKT GRND PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484E8F98S - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#20 SKT GRND PLUG

JT 3C 3#20 SKT GRND PLUG

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial - 31K3562 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
31K3562
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial 31K3562
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484E8F98S 31K3562
Product Name Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details