Amphenol Industrial Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial MS27484E20B35A

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial - 02M3816 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial
02M3816
Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial 02M3816
CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M3816
Product Name Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products