Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484E18B11SA

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484E18B11SA
MIL Spec Connector - MIL-DTL-38999 II MS27484E18B11SA
PLUG

PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27484E18B11SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27484E18B11SA
Connectors Mil-Qualified, Circular Body, All MS27484E18B11SA
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial - 96J6388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial
96J6388
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial 96J6388
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484E18B11SA MS27484E18B11SA 96J6388
Product Name MIL Spec Connector - MIL-DTL-38999 II Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-1682-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers