Amphenol Aerospace Corporation Circular Connector Assemblies MS27484E16F35P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27484E16F35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27484E16F35P-ND
Circular Connector Assemblies 1178-MS27484E16F35P-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Aerospace - 81K3381 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Aerospace
81K3381
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Aerospace 81K3381
CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MS27484E16F35P-ND 81K3381
Product Name Circular Connector Assemblies Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data