Amphenol Aerospace Corporation Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Aerospace MS27484E16F26S

Description
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Aerospace - 81K3380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Aerospace
81K3380
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Aerospace 81K3380
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81K3380
Product Name Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RP TNC (F) BH St. Connector for RG316 Cable - ET-TFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details