Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484E16B8SA

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484E16B8SA
MIL Spec Connector - MIL-DTL-38999 II MS27484E16B8SA
PLUG

PLUG

Buy Now
Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial - 85K1139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial
85K1139
Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial 85K1139
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27484E16B8SA 85K1139
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details