Amphenol Industrial Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial MS27484E16B35S-LC

Description
JT 55C 55#22D SKT PLUG
Request a Quote
Description
JT 55C 55#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484E16B35S-LC - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D SKT PLUG

JT 55C 55#22D SKT PLUG

Buy Now
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial - 81K3378 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial
81K3378
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial 81K3378
CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484E16B35S-LC 81K3378
Product Name Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details