The Circular Connector Plug Size 16, 26 Position, Cable, part number 33K9679, is designed to meet the military specification MIL-DTL-38999 Series II. This connector features a straight plug shell style and accommodates 26 contacts. It utilizes crimp socket contact types, although contacts are not supplied with the connector. The product is not RoHS compliant. This connector is suitable for applications requiring high reliability and is commonly used in aerospace and military environments. Its lightweight and space-saving design, along with a robust locking mechanism, ensures secure connections in demanding conditions.
JT 26C 26#20 SKT GRND PLUG
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS27484E16B26S-LC | 33K9679 |
| Product Name | Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial | |
| Gender | Male / Plug |