Amphenol Corporation Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol MS27484E14F35PA

Description
CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol - 48M3425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol
48M3425
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol 48M3425
CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M3425
Product Name Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V50F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMB (M) R/A Bulkhead PCB Mount Connector - ET-SBMRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details