Amphenol Aerospace Corporation Circular Connector Assemblies MS27484E14F35P

Description
JT 37C 37#22D PIN RECP
Request a Quote Datasheet
Description
JT 37C 37#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484E14F35P - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D PIN RECP

JT 37C 37#22D PIN RECP

Buy Now
Circular Connector Assemblies - 1178-MS27484E14F35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27484E14F35P-ND
Circular Connector Assemblies 1178-MS27484E14F35P-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace - 33K9677 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace
33K9677
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace 33K9677
CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484E14F35P 1178-MS27484E14F35P-ND 33K9677
Product Name Circular Connector Assemblies Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details