Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27484E14B97S

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484E14B97S
MIL Spec Connector - MIL-DTL-38999 II MS27484E14B97S
PLUG

PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27484E14B97S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27484E14B97S
Connectors Mil-Qualified, Circular Body, All MS27484E14B97S
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
 - Amphenol MS27484E14B97S - PEI-Genesis
Philadelphia, PA, United States
JT 12C 8#20 4#16 SKT PLUG

JT 12C 8#20 4#16 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Aerospace - 40M0914 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Aerospace
40M0914
Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Aerospace 40M0914
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484E14B97S MS27484E14B97S Amphenol MS27484E14B97S 40M0914
Product Name MIL Spec Connector - MIL-DTL-38999 II Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data