Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 II MS27484E14B97P

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484E14B97P
MIL Spec Connector - MIL-DTL-38999 II MS27484E14B97P
PLUG

PLUG

Buy Now
 - Amphenol MS27484E14B97P - PEI-Genesis
Philadelphia, PA, United States
JT 12C 8#16 4#12 PIN PLUG

JT 12C 8#16 4#12 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol - 40M0913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol
40M0913
Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol 40M0913
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484E14B97P Amphenol MS27484E14B97P 40M0913
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details