Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484E14B5S

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484E14B5S
MIL Spec Connector - MIL-DTL-38999 II MS27484E14B5S
PLUG

PLUG

Buy Now
 - Amphenol MS27484E14B5S - PEI-Genesis
Philadelphia, PA, United States
JT 5C 5#16 SKT GRND PLUG

JT 5C 5#16 SKT GRND PLUG

Buy Now
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial - 56K9622 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial
56K9622
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial 56K9622
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484E14B5S Amphenol MS27484E14B5S 56K9622
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers
Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details