Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27484E14B35P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27484E14B35P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484E14B35P
MIL Spec Connector - MIL-DTL-38999 II MS27484E14B35P
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
JT 37C 37#22D PIN PLUG

JT 37C 37#22D PIN PLUG

Buy Now
 - Amphenol MS27484E14B35P - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D PIN PLUG

JT 37C 37#22D PIN PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27484E14B35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27484E14B35P-ND
Circular Connector Assemblies 1178-MS27484E14B35P-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace - 71K7313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace
71K7313
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace 71K7313
CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484E14B35P MS27484E14B35P Amphenol MS27484E14B35P 1178-MS27484E14B35P-ND 71K7313
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Assemblies Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details