Amphenol Corporation
Jt 3C 3#16 Pin Grnd Plug Amphenol
MS27484E12F3P
Description
JT 3C 3#16 PIN GRND PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
JT 3C 3#16 PIN GRND PLUG
Request a Quote
Email Supplier
Suppliers
Jt 3C 3#16 Pin Grnd Plug Amphenol
47W6821
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol MS27484E12F3P |
47W6821 |
|
Product Name
|
|
Jt 3C 3#16 Pin Grnd Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details