Amphenol Corporation
MIL Spec Connector - MIL-DTL-38999 II
MS27484E12B8P
Description
JT 8C 8#20 PIN GRND PLUG
-
PEI-Genesis
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
JT 8C 8#20 PIN GRND PLUG
Request a Quote
Email Supplier
Suppliers
Jt 8C 8#20 Pin Grnd Plug Amphenol
85X6483
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol MS27484E12B8P |
MS27484E12B8P |
38W5617 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 II |
Amphenol Aerospace |
|
Gender
|
Male / Plug
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers