Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484E10B98S

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484E10B98S
MIL Spec Connector - MIL-DTL-38999 II MS27484E10B98S
PLUG

PLUG

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial - 56K9618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
56K9618
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial 56K9618
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27484E10B98S 56K9618
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data