Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484E10B5PA

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27484E10B5PA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484E10B5PA
MIL Spec Connector - MIL-DTL-38999 II MS27484E10B5PA
PLUG

PLUG

Buy Now
Circular Connector Plug, Size 10, 5 Position, Cable; Military Specification Amphenol Industrial - 74K1484 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 5 Position, Cable; Military Specification Amphenol Industrial
74K1484
Circular Connector Plug, Size 10, 5 Position, Cable; Military Specification Amphenol Industrial 74K1484
CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27484E10B5PA 74K1484
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug, Size 10, 5 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details