Amphenol Corporation Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol MS27484E10B35P-LC

Description
JT 13C 13#22D PIN GRND PLUG
Request a Quote
Description
JT 13C 13#22D PIN GRND PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JT 13C 13#22D PIN GRND PLUG

JT 13C 13#22D PIN GRND PLUG

Buy Now
 - Amphenol MS27484E10B35P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D PIN GRND PLUG

JT 13C 13#22D PIN GRND PLUG

Buy Now
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol - 48M3423 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol
48M3423
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol 48M3423
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484E10B35P-LC Amphenol MS27484E10B35P-LC 48M3423
Product Name Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAM33 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details